Capital Lighting, Inc. 3101-OB-505A Mini Pendants-Cable 342353

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 2 Product Name: One Light Pendant UPC: 806134014575 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 2 Product Name: One Light Pendant UPC: 806134014575 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-OB-505A Mini Pendants-Cable - 342353 - Capital Lighting, Inc.
Columbus, OH, USA
3101-OB-505A Mini Pendants-Cable
342353
3101-OB-505A Mini Pendants-Cable 342353
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 2 Product Name: One Light Pendant UPC: 806134014575 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.75
Length 10.75
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 2
Product Name: One Light Pendant
UPC: 806134014575
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342353
Product Name 3101-OB-505A Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details