Capital Lighting, Inc. 3101-SN-226 Mini Pendants-Cable 342352

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134015527 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134015527 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-SN-226 Mini Pendants-Cable - 342352 - Capital Lighting, Inc.
Columbus, OH, USA
3101-SN-226 Mini Pendants-Cable
342352
3101-SN-226 Mini Pendants-Cable 342352
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134015527 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Length 10.50
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 806134015527
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342352
Product Name 3101-SN-226 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details