Capital Lighting, Inc. 3101-PN-436 Mini Pendants-Cable 342351

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134015039 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134015039 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-PN-436 Mini Pendants-Cable - 342351 - Capital Lighting, Inc.
Columbus, OH, USA
3101-PN-436 Mini Pendants-Cable
342351
3101-PN-436 Mini Pendants-Cable 342351
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134015039 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.50
Length 10.50
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 806134015039
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342351
Product Name 3101-PN-436 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details