Capital Lighting, Inc. 822-PC Bathroom Fixtures-Two Lights 342349

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.50 Extension: 4.5 Bulb Type: T-8 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134128043 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.50 Extension: 4.5 Bulb Type: T-8 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134128043 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
822-PC Bathroom Fixtures-Two Lights - 342349 - Capital Lighting, Inc.
Columbus, OH, USA
822-PC Bathroom Fixtures-Two Lights
342349
822-PC Bathroom Fixtures-Two Lights 342349
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.50 Extension: 4.5 Bulb Type: T-8 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134128043 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 25.50
Extension: 4.5
Bulb
Type: T-8
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134128043
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342349
Product Name 822-PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details