Capital Lighting, Inc. 873-PN Bathroom Fixtures-Three Lights 342348

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 9.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134127084 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 9.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134127084 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
873-PN Bathroom Fixtures-Three Lights - 342348 - Capital Lighting, Inc.
Columbus, OH, USA
873-PN Bathroom Fixtures-Three Lights
342348
873-PN Bathroom Fixtures-Three Lights 342348
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 9.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134127084 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Extension: 9.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134127084
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342348
Product Name 873-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details