Capital Lighting, Inc. 822-PN Bathroom Fixtures-Two Lights 342347

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.50 Extension: 4.5 Bulb Type: T-8 Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134128050 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.50 Extension: 4.5 Bulb Type: T-8 Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134128050 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
822-PN Bathroom Fixtures-Two Lights - 342347 - Capital Lighting, Inc.
Columbus, OH, USA
822-PN Bathroom Fixtures-Two Lights
342347
822-PN Bathroom Fixtures-Two Lights 342347
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.50 Extension: 4.5 Bulb Type: T-8 Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134128050 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 25.50
Extension: 4.5
Bulb
Type: T-8
Qty: 2
Wattage: 75
Finish: Polished Nickel
Weight: 7
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134128050
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342347
Product Name 822-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details