Capital Lighting, Inc. 871-SN Sconces-Single Glass 342343

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134127039 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134127039 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
871-SN Sconces-Single Glass - 342343 - Capital Lighting, Inc.
Columbus, OH, USA
871-SN Sconces-Single Glass
342343
871-SN Sconces-Single Glass 342343
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134127039 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 9
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127039
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342343
Product Name 871-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details