Capital Lighting, Inc. 872-OB Bathroom Fixtures-Two Lights 342341

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134127046 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134127046 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
872-OB Bathroom Fixtures-Two Lights - 342341 - Capital Lighting, Inc.
Columbus, OH, USA
872-OB Bathroom Fixtures-Two Lights
342341
872-OB Bathroom Fixtures-Two Lights 342341
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134127046 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.00
Extension: 9
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Old Bronze
Weight: 7
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134127046
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342341
Product Name 872-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details