Capital Lighting, Inc. 1711-PN Sconces-Single Candle 342336

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.25 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134128173 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.25 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134128173 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1711-PN Sconces-Single Candle - 342336 - Capital Lighting, Inc.
Columbus, OH, USA
1711-PN Sconces-Single Candle
342336
1711-PN Sconces-Single Candle 342336
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.25 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134128173 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.25
Extension: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 806134128173
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342336
Product Name 1711-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details