Capital Lighting, Inc. 1866-PN Mid. Chandeliers-Candle 342335

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Six Light Chandelier UPC: 806134105266 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Six Light Chandelier UPC: 806134105266 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1866-PN Mid. Chandeliers-Candle - 342335 - Capital Lighting, Inc.
Columbus, OH, USA
1866-PN Mid. Chandeliers-Candle
342335
1866-PN Mid. Chandeliers-Candle 342335
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Six Light Chandelier UPC: 806134105266 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 17
Product Name: Six Light Chandelier
UPC: 806134105266
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342335
Product Name 1866-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details