Capital Lighting, Inc. 1822-SN Bathroom Fixtures-Two Lights 342332

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 4 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Bath And Vanity Fixture UPC: 806134119072 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 4 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Bath And Vanity Fixture UPC: 806134119072 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1822-SN Bathroom Fixtures-Two Lights - 342332 - Capital Lighting, Inc.
Columbus, OH, USA
1822-SN Bathroom Fixtures-Two Lights
342332
1822-SN Bathroom Fixtures-Two Lights 342332
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 4 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Bath And Vanity Fixture UPC: 806134119072 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 20.50
Extension: 4
Bulb
Type: T10F
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134119072
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342332
Product Name 1822-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details