Capital Lighting, Inc. 1712-OB Sconces-Double Candle 342331

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.25 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Sconce UPC: 806134128197 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.25 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Sconce UPC: 806134128197 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1712-OB Sconces-Double Candle - 342331 - Capital Lighting, Inc.
Columbus, OH, USA
1712-OB Sconces-Double Candle
342331
1712-OB Sconces-Double Candle 342331
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.25 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Sconce UPC: 806134128197 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 19.25
Extension: 8.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Wall Sconce
UPC: 806134128197
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342331
Product Name 1712-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details