Capital Lighting, Inc. 1821-OB Sconces-Single Glass 342330

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134119027 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134119027 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1821-OB Sconces-Single Glass - 342330 - Capital Lighting, Inc.
Columbus, OH, USA
1821-OB Sconces-Single Glass
342330
1821-OB Sconces-Single Glass 342330
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134119027 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.25
Extension: 4
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134119027
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342330
Product Name 1821-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details