Capital Lighting, Inc. 3022-PN Foyer/Hall Lanterns-Open Frame 342325

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 41.75 Length 41.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 34 Product Name: Eight Light Pendant UPC: 806134128142 Category: Pendant Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 41.75 Length 41.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 34 Product Name: Eight Light Pendant UPC: 806134128142 Category: Pendant Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
3022-PN Foyer/Hall Lanterns-Open Frame - 342325 - Capital Lighting, Inc.
Columbus, OH, USA
3022-PN Foyer/Hall Lanterns-Open Frame
342325
3022-PN Foyer/Hall Lanterns-Open Frame 342325
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 41.75 Length 41.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 34 Product Name: Eight Light Pendant UPC: 806134128142 Category: Pendant Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 41.75
Length 41.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Weight: 34
Product Name: Eight Light Pendant
UPC: 806134128142
Category: Pendant
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342325
Product Name 3022-PN Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details