Capital Lighting, Inc. 3002-PN Sconces-Double Candle 342324

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 806134137854 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 806134137854 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3002-PN Sconces-Double Candle - 342324 - Capital Lighting, Inc.
Columbus, OH, USA
3002-PN Sconces-Double Candle
342324
3002-PN Sconces-Double Candle 342324
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 806134137854 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 806134137854
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342324
Product Name 3002-PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details