Capital Lighting, Inc. 3013-PN Pendants-Other 342320

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Four Light Pendant UPC: 806134128128 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Four Light Pendant UPC: 806134128128 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3013-PN Pendants-Other - 342320 - Capital Lighting, Inc.
Columbus, OH, USA
3013-PN Pendants-Other
342320
3013-PN Pendants-Other 342320
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Four Light Pendant UPC: 806134128128 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.75
Length 25.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 13
Product Name: Four Light Pendant
UPC: 806134128128
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342320
Product Name 3013-PN Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details