Capital Lighting, Inc. 2334-PC Bathroom Fixtures-Four Lights 342315

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134129569 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134129569 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2334-PC Bathroom Fixtures-Four Lights - 342315 - Capital Lighting, Inc.
Columbus, OH, USA
2334-PC Bathroom Fixtures-Four Lights
342315
2334-PC Bathroom Fixtures-Four Lights 342315
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134129569 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 6.00
Extension: 7.75
Bulb
Type: Xenon
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 11
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134129569
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342315
Product Name 2334-PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details