Capital Lighting, Inc. 2320-AS Pendants-Glass Down 342314

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.75 Length 23.75 Bulb Finish: Aged Silver Product Name: Pendant UPC: 806134139094 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.75 Length 23.75 Bulb Finish: Aged Silver Product Name: Pendant UPC: 806134139094 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2320-AS Pendants-Glass Down - 342314 - Capital Lighting, Inc.
Columbus, OH, USA
2320-AS Pendants-Glass Down
342314
2320-AS Pendants-Glass Down 342314
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.75 Length 23.75 Bulb Finish: Aged Silver Product Name: Pendant UPC: 806134139094 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 23.75
Length 23.75
Bulb
Finish: Aged Silver
Product Name: Pendant
UPC: 806134139094
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342314
Product Name 2320-AS Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details