Capital Lighting, Inc. 2331-SN Sconces-Single Glass 342313

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Bath And Vanity Fixture UPC: 806134129484 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Bath And Vanity Fixture UPC: 806134129484 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2331-SN Sconces-Single Glass - 342313 - Capital Lighting, Inc.
Columbus, OH, USA
2331-SN Sconces-Single Glass
342313
2331-SN Sconces-Single Glass 342313
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Bath And Vanity Fixture UPC: 806134129484 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 7.75
Bulb
Type: Xenon
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Bath And Vanity Fixture
UPC: 806134129484
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342313
Product Name 2331-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details