Capital Lighting, Inc. 2332-BB Bathroom Fixtures-Two Lights 342311

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Brushed Bronze Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129491 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Brushed Bronze Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129491 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2332-BB Bathroom Fixtures-Two Lights - 342311 - Capital Lighting, Inc.
Columbus, OH, USA
2332-BB Bathroom Fixtures-Two Lights
342311
2332-BB Bathroom Fixtures-Two Lights 342311
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Brushed Bronze Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129491 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 6.00
Extension: 7.75
Bulb
Type: Xenon
Qty: 2
Wattage: 75
Finish: Brushed Bronze
Weight: 7
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134129491
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342311
Product Name 2332-BB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details