Capital Lighting, Inc. 2332-PC Bathroom Fixtures-Two Lights 342310

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129507 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129507 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2332-PC Bathroom Fixtures-Two Lights - 342310 - Capital Lighting, Inc.
Columbus, OH, USA
2332-PC Bathroom Fixtures-Two Lights
342310
2332-PC Bathroom Fixtures-Two Lights 342310
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.00 Extension: 7.75 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129507 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 6.00
Extension: 7.75
Bulb
Type: Xenon
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134129507
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342310
Product Name 2332-PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details