Capital Lighting, Inc. 2421-OB Mini Pendants-Cable 342304

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2421-OB Mini Pendants-Cable - 342304 - Capital Lighting, Inc.
Columbus, OH, USA
2421-OB Mini Pendants-Cable
342304
2421-OB Mini Pendants-Cable 342304
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 3
Product Name: One Light Pendant
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342304
Product Name 2421-OB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details