Capital Lighting, Inc. 2901-AN Sconces-Single Glass 342300

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 10.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134042233 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 10.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134042233 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2901-AN Sconces-Single Glass - 342300 - Capital Lighting, Inc.
Columbus, OH, USA
2901-AN Sconces-Single Glass
342300
2901-AN Sconces-Single Glass 342300
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 10.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134042233 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Extension: 10.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 7
Product Name: One Light Bath And Vanity Fixture
UPC: 806134042233
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342300
Product Name 2901-AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details