Capital Lighting, Inc. 65101-1 Lamps-Floor Lamps 342298

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 69.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014805 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 69.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014805 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
65101-1 Lamps-Floor Lamps - 342298 - Capital Lighting, Inc.
Columbus, OH, USA
65101-1 Lamps-Floor Lamps
342298
65101-1 Lamps-Floor Lamps 342298
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 69.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014805 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 69.00
Extension: 26
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 46
Product Name: One Light Floor Lamp
UPC: 830335014805
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342298
Product Name 65101-1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details