Capital Lighting, Inc. 65072-1 Lamps-Table Lamps 342296

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Extension: 17 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 830335014775 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Extension: 17 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 830335014775 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
65072-1 Lamps-Table Lamps - 342296 - Capital Lighting, Inc.
Columbus, OH, USA
65072-1 Lamps-Table Lamps
342296
65072-1 Lamps-Table Lamps 342296
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Extension: 17 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 830335014775 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.00
Extension: 17
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Oiled Bronze
Weight: 20
Product Name: One Light Table Lamp
UPC: 830335014775
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342296
Product Name 65072-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details