Capital Lighting, Inc. 65073-1 Lamps-Floor Lamps 342293

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014782 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014782 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
65073-1 Lamps-Floor Lamps - 342293 - Capital Lighting, Inc.
Columbus, OH, USA
65073-1 Lamps-Floor Lamps
342293
65073-1 Lamps-Floor Lamps 342293
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014782 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 69.00
Extension: 26
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Oiled Bronze
Weight: 46
Product Name: One Light Floor Lamp
UPC: 830335014782
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342293
Product Name 65073-1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details