Capital Lighting, Inc. 65111-2 Sconces-Double Candle 342277

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 5 Product Name: Two Light Sconce UPC: 830335014874 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 5 Product Name: Two Light Sconce UPC: 830335014874 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
65111-2 Sconces-Double Candle - 342277 - Capital Lighting, Inc.
Columbus, OH, USA
65111-2 Sconces-Double Candle
342277
65111-2 Sconces-Double Candle 342277
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 5 Product Name: Two Light Sconce UPC: 830335014874 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vintage Rust
Weight: 5
Product Name: Two Light Sconce
UPC: 830335014874
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342277
Product Name 65111-2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details