Capital Lighting, Inc. 65112-2 Lamps-Table Lamps 342274

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 19 Product Name: Two Light Table Lamp UPC: 830335014881 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 19 Product Name: Two Light Table Lamp UPC: 830335014881 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
65112-2 Lamps-Table Lamps - 342274 - Capital Lighting, Inc.
Columbus, OH, USA
65112-2 Lamps-Table Lamps
342274
65112-2 Lamps-Table Lamps 342274
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 19 Product Name: Two Light Table Lamp UPC: 830335014881 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Extension: 11
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Rust
Weight: 19
Product Name: Two Light Table Lamp
UPC: 830335014881
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342274
Product Name 65112-2 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details