PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Rust
Weight: 13
Product Name: Two Light Semi Flush
UPC: 830335014843
Category: Semi Flush
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342273 |
| Product Name | 65114-2 Semi-Flush Mts.-Drum Shade |
| Application | Residential |