Capital Lighting, Inc. 65115-3 Pendants-Drum Shade 342271

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Rust Weight: 21 Product Name: Three Light Pendant UPC: 830335014850 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Rust Weight: 21 Product Name: Three Light Pendant UPC: 830335014850 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
65115-3 Pendants-Drum Shade - 342271 - Capital Lighting, Inc.
Columbus, OH, USA
65115-3 Pendants-Drum Shade
342271
65115-3 Pendants-Drum Shade 342271
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Rust Weight: 21 Product Name: Three Light Pendant UPC: 830335014850 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Vintage Rust
Weight: 21
Product Name: Three Light Pendant
UPC: 830335014850
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342271
Product Name 65115-3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details