Capital Lighting, Inc. 65116-4 Mini Chandeliers-Candle 342270

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Rust Weight: 32 Product Name: Four Light Pendelier UPC: 830335014829 Category: Pendelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Rust Weight: 32 Product Name: Four Light Pendelier UPC: 830335014829 Category: Pendelier

Suppliers

Company
Product
Description
Supplier Links
65116-4 Mini Chandeliers-Candle - 342270 - Capital Lighting, Inc.
Columbus, OH, USA
65116-4 Mini Chandeliers-Candle
342270
65116-4 Mini Chandeliers-Candle 342270
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Rust Weight: 32 Product Name: Four Light Pendelier UPC: 830335014829 Category: Pendelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Vintage Rust
Weight: 32
Product Name: Four Light Pendelier
UPC: 830335014829
Category: Pendelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342270
Product Name 65116-4 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details