Capital Lighting, Inc. 66042-3 Pendants-Bowl Style 342266

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Golden Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015079 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Golden Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015079 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
66042-3 Pendants-Bowl Style - 342266 - Capital Lighting, Inc.
Columbus, OH, USA
66042-3 Pendants-Bowl Style
342266
66042-3 Pendants-Bowl Style 342266
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Golden Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015079 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Golden Bronze
Weight: 11
Product Name: Three Light Pendant
UPC: 830335015079
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342266
Product Name 66042-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details