Capital Lighting, Inc. 66198-5 Mid. Chandeliers-Drum Shades 342265

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Rust Weight: 20 Product Name: Five Light Chandelier UPC: 830335014812 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Rust Weight: 20 Product Name: Five Light Chandelier UPC: 830335014812 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
66198-5 Mid. Chandeliers-Drum Shades - 342265 - Capital Lighting, Inc.
Columbus, OH, USA
66198-5 Mid. Chandeliers-Drum Shades
342265
66198-5 Mid. Chandeliers-Drum Shades 342265
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Rust Weight: 20 Product Name: Five Light Chandelier UPC: 830335014812 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Vintage Rust
Weight: 20
Product Name: Five Light Chandelier
UPC: 830335014812
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342265
Product Name 66198-5 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details