Capital Lighting, Inc. 66041-3 Pendants-Bowl Style 342264

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Golden Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015062 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Golden Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015062 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
66041-3 Pendants-Bowl Style - 342264 - Capital Lighting, Inc.
Columbus, OH, USA
66041-3 Pendants-Bowl Style
342264
66041-3 Pendants-Bowl Style 342264
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Golden Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015062 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Golden Bronze
Weight: 11
Product Name: Three Light Pendant
UPC: 830335015062
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342264
Product Name 66041-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details