Capital Lighting, Inc. 70165-2 Lamps-Table Lamps 342257

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Two Light Table Lamp UPC: 830335015451 Category: Table Lamp Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Two Light Table Lamp UPC: 830335015451 Category: Table Lamp Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70165-2 Lamps-Table Lamps - 342257 - Capital Lighting, Inc.
Columbus, OH, USA
70165-2 Lamps-Table Lamps
342257
70165-2 Lamps-Table Lamps 342257
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Two Light Table Lamp UPC: 830335015451 Category: Table Lamp Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Copper
Weight: 9
Product Name: Two Light Table Lamp
UPC: 830335015451
Category: Table Lamp
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342257
Product Name 70165-2 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details