Capital Lighting, Inc. 70171-2 Semi-Flush Mts.-Bowl Style 342256

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 10 Product Name: Two Light Semi Flush UPC: 830335015468 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 10 Product Name: Two Light Semi Flush UPC: 830335015468 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70171-2 Semi-Flush Mts.-Bowl Style - 342256 - Capital Lighting, Inc.
Columbus, OH, USA
70171-2 Semi-Flush Mts.-Bowl Style
342256
70171-2 Semi-Flush Mts.-Bowl Style 342256
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 10 Product Name: Two Light Semi Flush UPC: 830335015468 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tiffany Bronze
Weight: 10
Product Name: Two Light Semi Flush
UPC: 830335015468
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342256
Product Name 70171-2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details