Capital Lighting, Inc. 70180-1 Lamps-Floor Lamps 342253

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Weight: 61 Product Name: One Light Floor Lamp UPC: 830335015871 Category: Floor Lamp Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Weight: 61 Product Name: One Light Floor Lamp UPC: 830335015871 Category: Floor Lamp Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70180-1 Lamps-Floor Lamps - 342253 - Capital Lighting, Inc.
Columbus, OH, USA
70180-1 Lamps-Floor Lamps
342253
70180-1 Lamps-Floor Lamps 342253
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Weight: 61 Product Name: One Light Floor Lamp UPC: 830335015871 Category: Floor Lamp Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 69.00
Extension: 26
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Weight: 61
Product Name: One Light Floor Lamp
UPC: 830335015871
Category: Floor Lamp
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342253
Product Name 70180-1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details