Capital Lighting, Inc. 70181-2 Semi-Flush Mts.-Bowl Style 342251

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 830335015475 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 830335015475 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70181-2 Semi-Flush Mts.-Bowl Style - 342251 - Capital Lighting, Inc.
Columbus, OH, USA
70181-2 Semi-Flush Mts.-Bowl Style
342251
70181-2 Semi-Flush Mts.-Bowl Style 342251
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 830335015475 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tiffany Bronze
Weight: 8
Product Name: Two Light Semi Flush
UPC: 830335015475
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342251
Product Name 70181-2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details