Capital Lighting, Inc. 785-AI Pendants-Glass Down 342250

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Iron Weight: 23.02 Product Name: Three Light Chandelier UPC: 830335005377 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Iron Weight: 23.02 Product Name: Three Light Chandelier UPC: 830335005377 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
785-AI Pendants-Glass Down - 342250 - Capital Lighting, Inc.
Columbus, OH, USA
785-AI Pendants-Glass Down
342250
785-AI Pendants-Glass Down 342250
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Iron Weight: 23.02 Product Name: Three Light Chandelier UPC: 830335005377 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Iron
Weight: 23.02
Product Name: Three Light Chandelier
UPC: 830335005377
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342250
Product Name 785-AI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details