Capital Lighting, Inc. 65135-2 Island/Pool Table-2 Light Bar 342248

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bellwether Copper Weight: 6 Product Name: Two Light Pendant UPC: 830335014980 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bellwether Copper Weight: 6 Product Name: Two Light Pendant UPC: 830335014980 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
65135-2 Island/Pool Table-2 Light Bar - 342248 - Capital Lighting, Inc.
Columbus, OH, USA
65135-2 Island/Pool Table-2 Light Bar
342248
65135-2 Island/Pool Table-2 Light Bar 342248
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bellwether Copper Weight: 6 Product Name: Two Light Pendant UPC: 830335014980 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 11
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bellwether Copper
Weight: 6
Product Name: Two Light Pendant
UPC: 830335014980
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342248
Product Name 65135-2 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details