Capital Lighting, Inc. 65126-3 Island/Pool Table-3 Light Bar 342246

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Weight: 8 Product Name: Three Light Pendant UPC: 830335014928 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Weight: 8 Product Name: Three Light Pendant UPC: 830335014928 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
65126-3 Island/Pool Table-3 Light Bar - 342246 - Capital Lighting, Inc.
Columbus, OH, USA
65126-3 Island/Pool Table-3 Light Bar
342246
65126-3 Island/Pool Table-3 Light Bar 342246
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Weight: 8 Product Name: Three Light Pendant UPC: 830335014928 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Pewter
Weight: 8
Product Name: Three Light Pendant
UPC: 830335014928
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342246
Product Name 65126-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details