Capital Lighting, Inc. 65130-1 Sconces-Metal 342243

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellwether Copper Weight: 2 Product Name: One Light Sconce UPC: 830335015031 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellwether Copper Weight: 2 Product Name: One Light Sconce UPC: 830335015031 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
65130-1 Sconces-Metal - 342243 - Capital Lighting, Inc.
Columbus, OH, USA
65130-1 Sconces-Metal
342243
65130-1 Sconces-Metal 342243
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellwether Copper Weight: 2 Product Name: One Light Sconce UPC: 830335015031 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bellwether Copper
Weight: 2
Product Name: One Light Sconce
UPC: 830335015031
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342243
Product Name 65130-1 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details