Capital Lighting, Inc. 66200-1 Sconces-Single Glass 342239

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 2 Product Name: One Light Sconce UPC: 830335015192 Category: Sconce Glass: White Faux Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 2 Product Name: One Light Sconce UPC: 830335015192 Category: Sconce Glass: White Faux Alabaster

Suppliers

Company
Product
Description
Supplier Links
66200-1 Sconces-Single Glass - 342239 - Capital Lighting, Inc.
Columbus, OH, USA
66200-1 Sconces-Single Glass
342239
66200-1 Sconces-Single Glass 342239
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 2 Product Name: One Light Sconce UPC: 830335015192 Category: Sconce Glass: White Faux Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 2
Product Name: One Light Sconce
UPC: 830335015192
Category: Sconce
Glass: White Faux Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342239
Product Name 66200-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details