Capital Lighting, Inc. 66210-1 Sconces-Single Glass 342238

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Sconce UPC: 830335015253 Category: Sconce Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Sconce UPC: 830335015253 Category: Sconce Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66210-1 Sconces-Single Glass - 342238 - Capital Lighting, Inc.
Columbus, OH, USA
66210-1 Sconces-Single Glass
342238
66210-1 Sconces-Single Glass 342238
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Sconce UPC: 830335015253 Category: Sconce Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 2
Product Name: One Light Sconce
UPC: 830335015253
Category: Sconce
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342238
Product Name 66210-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details