Capital Lighting, Inc. 66202-1 Mini Pendants-Chain 342234

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 3 Product Name: One Light Pendant UPC: 830335015178 Category: Pendant Glass: White Faux Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 3 Product Name: One Light Pendant UPC: 830335015178 Category: Pendant Glass: White Faux Alabaster

Suppliers

Company
Product
Description
Supplier Links
66202-1 Mini Pendants-Chain - 342234 - Capital Lighting, Inc.
Columbus, OH, USA
66202-1 Mini Pendants-Chain
342234
66202-1 Mini Pendants-Chain 342234
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 3 Product Name: One Light Pendant UPC: 830335015178 Category: Pendant Glass: White Faux Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 3
Product Name: One Light Pendant
UPC: 830335015178
Category: Pendant
Glass: White Faux Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342234
Product Name 66202-1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details