Capital Lighting, Inc. 66204-3 Island/Pool Table-3 Light Bar 342233

Description
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 16 Product Name: Three Light Pendant UPC: 830335015154 Category: Pendant Glass: White Faux Alabaster
Description
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 16 Product Name: Three Light Pendant UPC: 830335015154 Category: Pendant Glass: White Faux Alabaster

Suppliers

Company
Product
Description
Supplier Links
66204-3 Island/Pool Table-3 Light Bar - 342233 - Capital Lighting, Inc.
Columbus, OH, USA
66204-3 Island/Pool Table-3 Light Bar
342233
66204-3 Island/Pool Table-3 Light Bar 342233
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 16 Product Name: Three Light Pendant UPC: 830335015154 Category: Pendant Glass: White Faux Alabaster

PRODUCT DETAILS / SPECS
Height: 13.00
Length 13.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Weight: 16
Product Name: Three Light Pendant
UPC: 830335015154
Category: Pendant
Glass: White Faux Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342233
Product Name 66204-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details