Capital Lighting, Inc. 66207-1 Mini Pendants-Rod 342232

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 830335015109 Category: Pendant Glass: Satin And Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 830335015109 Category: Pendant Glass: Satin And Clear

Suppliers

Company
Product
Description
Supplier Links
66207-1 Mini Pendants-Rod - 342232 - Capital Lighting, Inc.
Columbus, OH, USA
66207-1 Mini Pendants-Rod
342232
66207-1 Mini Pendants-Rod 342232
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 830335015109 Category: Pendant Glass: Satin And Clear

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 4
Product Name: One Light Pendant
UPC: 830335015109
Category: Pendant
Glass: Satin And Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342232
Product Name 66207-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details