Capital Lighting, Inc. 66205-1 Mini Pendants-Rod 342231

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Silver Weight: 5 Product Name: One Light Pendant UPC: 830335015086 Category: Pendant Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Silver Weight: 5 Product Name: One Light Pendant UPC: 830335015086 Category: Pendant Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
66205-1 Mini Pendants-Rod - 342231 - Capital Lighting, Inc.
Columbus, OH, USA
66205-1 Mini Pendants-Rod
342231
66205-1 Mini Pendants-Rod 342231
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Silver Weight: 5 Product Name: One Light Pendant UPC: 830335015086 Category: Pendant Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Silver
Weight: 5
Product Name: One Light Pendant
UPC: 830335015086
Category: Pendant
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342231
Product Name 66205-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details