Capital Lighting, Inc. 66264-3 Island/Pool Table-3 Light Bar 342229

Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 20 Product Name: Three Light Pendant UPC: 830335015437 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 20 Product Name: Three Light Pendant UPC: 830335015437 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66264-3 Island/Pool Table-3 Light Bar - 342229 - Capital Lighting, Inc.
Columbus, OH, USA
66264-3 Island/Pool Table-3 Light Bar
342229
66264-3 Island/Pool Table-3 Light Bar 342229
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 20 Product Name: Three Light Pendant UPC: 830335015437 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Height: 14.00
Length 14.00
Extension: 14
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Weight: 20
Product Name: Three Light Pendant
UPC: 830335015437
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342229
Product Name 66264-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details