Capital Lighting, Inc. 66275-3 Pendants-Bowl Style 342226

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bleached Wood Weight: 12 Product Name: Three Light Pendant UPC: 830335015413 Category: Pendant Glass: White Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bleached Wood Weight: 12 Product Name: Three Light Pendant UPC: 830335015413 Category: Pendant Glass: White Frosted

Suppliers

Company
Product
Description
Supplier Links
66275-3 Pendants-Bowl Style - 342226 - Capital Lighting, Inc.
Columbus, OH, USA
66275-3 Pendants-Bowl Style
342226
66275-3 Pendants-Bowl Style 342226
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bleached Wood Weight: 12 Product Name: Three Light Pendant UPC: 830335015413 Category: Pendant Glass: White Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bleached Wood
Weight: 12
Product Name: Three Light Pendant
UPC: 830335015413
Category: Pendant
Glass: White Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342226
Product Name 66275-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details